Canon PowerShot S2 IS, 5,3 MP, 1/2.5", CCD, 12x, 405 g, Silver
Canon PowerShot S2 IS. Megapixel: 5,3 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 6 - 72 mm. Display diagonal: 4,57 cm (1.8"). Weight: 405 g. Product colour: Silver