Canon logo

Canon CanoScan LiDE 120 Flatbed scanner 2400 x 4800 DPI A4 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183086
Info modified on:
14 Mar 2024, 18:53:01
Short summary description Canon CanoScan LiDE 120 Flatbed scanner 2400 x 4800 DPI A4 Black:

Canon CanoScan LiDE 120, 216 x 297 mm, 2400 x 4800 DPI, 48 bit, 24 bit, Flatbed scanner, Black

Long summary description Canon CanoScan LiDE 120 Flatbed scanner 2400 x 4800 DPI A4 Black:

Canon CanoScan LiDE 120. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 2400 x 4800 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CIS, Light source: RGB LED. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, Maximum scan width: 21,6 cm. Standard interfaces: USB 2.0

Reasons to buy
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.