Canon logo

Canon Digital IXUS 150 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16046
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon Digital IXUS 150 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Grey:

Canon Digital IXUS 150, 16 MP, 4608 x 3456 pixels, CCD, 8x, HD, Grey

Long summary description Canon Digital IXUS 150 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Grey:

Canon Digital IXUS 150. Camera type: Compact camera, Megapixel: 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 1600. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7"). PictBridge. Weight: 130 g. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.