Canon logo

Canon Deluxe 300 & Case tripod Digital/film cameras 3 leg(s) Black, Grey

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53622
Info modified on:
18 May 2018, 07:06:25
Short summary description Canon Deluxe 300 & Case tripod Digital/film cameras 3 leg(s) Black, Grey:

Canon Deluxe Tripod 300 & Case, 3 leg(s), Black, Grey, 157,5 cm

Long summary description Canon Deluxe 300 & Case tripod Digital/film cameras 3 leg(s) Black, Grey:

Canon Deluxe Tripod 300 & Case. Maximum weight capacity: 2 kg, Number of legs: 3 leg(s). Height (max): 157,5 cm, Height (min): 58,5 cm. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.