Canon LEGRIA HF R38, 3,28 MP, CMOS, 25,4 / 4,85 mm (1 / 4.85"), Full HD, 32 GB, 7,62 cm (3")
Canon LEGRIA HF R38. Total megapixels: 3,28 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 4,85 mm (1 / 4.85"). Optical zoom: 32x, Digital zoom: 1020x, Focal length range: 2.8 - 89.6 mm. Internal storage capacity: 32 GB, Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset