Canon logo

Canon i-SENSYS Fax-L150 fax machine Laser 33,6 Kbit/s 200 x 400 DPI A4 Black, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5917
Info modified on:
14 Mar 2024, 18:49:55
Short summary description Canon i-SENSYS Fax-L150 fax machine Laser 33,6 Kbit/s 200 x 400 DPI A4 Black, White:

Canon i-SENSYS Fax-L150, Laser, 33,6 Kbit/s, 200 x 400 DPI, 3,4 sec/page, MH, MMR, MR, ITU-T G3

Long summary description Canon i-SENSYS Fax-L150 fax machine Laser 33,6 Kbit/s 200 x 400 DPI A4 Black, White:

Canon i-SENSYS Fax-L150. Print technology: Laser, Modem speed: 33,6 Kbit/s, Fax resolution: 200 x 400 DPI. Maximum duty cycle: 8000 pages per month, Noise level: 53 dB, Product colour: Black, White. Maximum copy resolution: 600 x 600 DPI, Copy speed (black, normal quality, A4): 11,8 cpm, Time to first copy (black, normal): 22,3 s. Maximum standard media size: A4, Maximum media size (WxH): 216 x 356 mm, ISO A-series sizes (A0...A9): A4, A5. Standard input capacity: 150 sheets, Auto document feeder (ADF) input capacity: 30 sheets, Standard output capacity: 100 sheets

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.