Canon logo

Canon LEGRIA FS406 0,8 MP CCD Full HD Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13258
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon LEGRIA FS406 0,8 MP CCD Full HD Blue:

Canon LEGRIA FS406, 0,8 MP, CCD, 25,4 / 6 mm (1 / 6"), Full HD, 6,86 cm (2.7"), LCD

Long summary description Canon LEGRIA FS406 0,8 MP CCD Full HD Blue:

Canon LEGRIA FS406. Total megapixels: 0,8 MP, Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Maximum memory card size: 64 GB. Focus adjustment: Auto/Manual, Closest focusing distance: 0,01 m. Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.