Canon XF 100, 2,37 MP, CMOS, 25,4 / 3 mm (1 / 3"), Full HD, 8,89 cm (3.5"), 1,02 kg
Canon XF 100. Total megapixels: 2,37 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Optical zoom: 10x, Focal length range: 4.25 - 42.5 mm, Focal length (35mm film equivalent): 30,4 - 304 mm. Camcorder media type: Memory card, Compatible memory cards: CF, SD, SDHC, Maximum memory card size: 64 GB. Focus adjustment: Auto, Macro focusing range: 0.2 m. White balance: Auto, Custom modes, Daylight, Tungsten