Canon Zoemini S2, White, 25,7 mm, 2x3", 50 s, 50 s, 314 x 600 DPI
Canon Zoemini S2. Product colour: White, Maximum focal length (35mm film equiv): 25,7 mm, Photo paper sizes (imperial): 2x3". Flash range: 0,5 - 1 m. USB connector type: Micro-USB. Battery capacity: 700 mAh, Battery technology: Lithium Polymer (LiPo). Weight: 188 g, Height: 80,3 mm, Depth: 22,4 mm