Canon PowerShot G12, 10 MP, 3648 x 2736 pixels, CCD, 5x, HD, Black
Canon PowerShot G12. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/1.7", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 6.1 - 30.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7,11 cm (2.8"). Viewfinder type: Optical. PictBridge. Weight: 401 g. Product colour: Black