Canon logo

Canon PIXMA TS5340 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23817
Info modified on:
30 May 2023, 12:06:34
Short summary description Canon PIXMA TS5340 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS5340, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon PIXMA TS5340 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS5340. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.