Canon logo

Canon PowerShot SD960 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Gold

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16723
Info modified on:
04 Apr 2019, 10:19:06
Short summary description Canon PowerShot SD960 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Gold:

Canon PowerShot SD960 IS, 12,1 MP, 4000 x 3000 pixels, 1/2.3", CCD, 4x, Gold

Long summary description Canon PowerShot SD960 IS 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Gold:

Canon PowerShot SD960 IS. Camera type: Compact camera, Megapixel: 12,1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5 - 20 mm. Display diagonal: 7,11 cm (2.8"). Weight: 145 g. Product colour: Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.