Canon i-SENSYS LBP-6650DN, Laser, 2400 x 600 DPI, A4, 33 ppm, Duplex printing, Network ready
Canon i-SENSYS LBP-6650DN. Print technology: Laser. Maximum duty cycle: 50000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready