Canon logo

Canon imageRUNNER ADVANCE C356i III Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44148
Info modified on:
14 Jun 2024, 18:26:42
Short summary description Canon imageRUNNER ADVANCE C356i III Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi:

Canon imageRUNNER ADVANCE C356i III, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Canon imageRUNNER ADVANCE C356i III Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi:

Canon imageRUNNER ADVANCE C356i III. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.