Canon PIXMA G7010, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing, Black
Canon PIXMA G7010. Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black