Canon logo

Canon imageRUNNER 2525 Laser A3 1200 x 1200 DPI 25 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148590
Info modified on:
03 Aug 2022, 06:29:08
Short summary description Canon imageRUNNER 2525 Laser A3 1200 x 1200 DPI 25 ppm:

Canon imageRUNNER 2525, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A3, White

Long summary description Canon imageRUNNER 2525 Laser A3 1200 x 1200 DPI 25 ppm:

Canon imageRUNNER 2525. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.