Canon logo

Canon PowerShot A470 + SELPHY CP530 1/2.5" 7,1 MP CCD Silver

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56237
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot A470 + SELPHY CP530 1/2.5" 7,1 MP CCD Silver:

Canon PowerShot A470 + SELPHY CP530, 7,1 MP, 1/2.5", CCD, 3,4x, 165 g, Silver

Long summary description Canon PowerShot A470 + SELPHY CP530 1/2.5" 7,1 MP CCD Silver:

Canon PowerShot A470 + SELPHY CP530. Megapixel: 7,1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3,4x, Digital zoom: 4x, Focal length range: 6.3 - 21.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 32 MB. Weight: 165 g. Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.