Canon PIXMA MP210, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing
Canon PIXMA MP210. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing