Canon CBK4-300, Nickel-Metal Hydride (NiMH), 4 pc(s), Batteries included
Canon CBK4-300. Compatible battery technologies: Nickel-Metal Hydride (NiMH), Type: Indoor battery charger. Product colour: Black. Battery technology: Nickel-Metal Hydride (NiMH), Number of batteries included: 4 pc(s)