Canon MV850i Digital Camcorder, 0,8 MP, 6,1 cm (2.4"), LCD, 430 g
Canon MV850i Digital Camcorder. Total megapixels: 0,8 MP, Effective megapixels (movie): 0,4 MP. Optical zoom: 22x, Digital zoom: 440x, Focal length range: 53.7 - 1181 mm. Compatible memory cards: MMC, SD, Camcorder tape type: Mini-DV. Camera shutter speed: 1/6-1/2000 s. Display diagonal: 6,1 cm (2.4"), Display: LCD