Candy logo

Candy GC 1482 D washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60885
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Candy GC 1482 D washing machine Front-load 8 kg 1400 RPM White:

Candy GC 1482 D, Front-load, 8 kg, A, 81 dB, 1400 RPM, 222 kWh

Long summary description Candy GC 1482 D washing machine Front-load 8 kg 1400 RPM White:

Candy GC 1482 D. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 81 dB, Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 222 kWh, Annual water consumption washing: 10500 L. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.