Candy logo

Candy FPE 206/6X oven 65 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72193
Info modified on:
29 Nov 2024, 15:42:37
Short summary description Candy FPE 206/6X oven 65 L Black, Stainless steel:

Candy FPE 206/6X, Medium, Electric, 65 L, 65 L, Built-in, Black, Stainless steel

Long summary description Candy FPE 206/6X oven 65 L Black, Stainless steel:

Candy FPE 206/6X. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary. Energy consumption (conventional): 0,87 kWh. Width: 595 mm, Depth: 530 mm, Height: 595 mm. Package weight: 32 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.