Candy CLD 135, Front-load, Freestanding, White, Left, LED, 5 kg
Candy CLD 135. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1300 RPM, Washing capacity: 5 kg. Depth: 610 mm, Width: 590 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): C