Candy logo

Candy CKCS 6186 IWV fridge-freezer Freestanding 289 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10152
Info modified on:
30 May 2024, 08:55:04
Short summary description Candy CKCS 6186 IWV fridge-freezer Freestanding 289 L White:

Candy CKCS 6186 IWV, 289 L, T, 40 dB, 3,5 kg/24h, White

Long summary description Candy CKCS 6186 IWV fridge-freezer Freestanding 289 L White:

Candy CKCS 6186 IWV. Total net capacity: 289 L. Door hinge: Right. Climate class: T, Noise level: 40 dB. Fridge net capacity: 202 L, Fridge interior light. Freezer net capacity: 87 L, Freezing capacity: 3,5 kg/24h. Annual energy consumption: 157 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.