Candy logo

Candy CCBS 5172XH fridge-freezer Freestanding 227 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42471
Info modified on:
27 May 2024, 12:02:26
Short summary description Candy CCBS 5172XH fridge-freezer Freestanding 227 L Stainless steel:

Candy CCBS 5172XH, 227 L, ST, 42 dB, 2,5 kg/24h, Stainless steel

Long summary description Candy CCBS 5172XH fridge-freezer Freestanding 227 L Stainless steel:

Candy CCBS 5172XH. Total net capacity: 227 L. Door hinge: Right. Climate class: ST, Noise level: 42 dB. Fridge number of shelves/baskets: 3. Freezing capacity: 2,5 kg/24h. Annual energy consumption: 230 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.