Candy logo

Candy CDIM 5146 Fully built-in 16 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114309
Info modified on:
27 May 2024, 12:18:24
Short summary description Candy CDIM 5146 Fully built-in 16 place settings:

Candy CDIM 5146, Fully built-in, Full size (60 cm), Black, Buttons, 16 place settings, 43 dB

Long summary description Candy CDIM 5146 Fully built-in 16 place settings:

Candy CDIM 5146. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 16 place settings, Noise level: 43 dB, Cycle time: 170 min. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,95 kWh, Power consumption (off): 0,3 W. Width: 598 mm, Depth: 550 mm, Weight: 35,6 kg. Package weight: 40,4 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.