Candy Smart Inverter CSTG 26TME/1-S, Top-load, 6 kg, B, 77 dB, 1200 RPM, B
Candy Smart Inverter CSTG 26TME/1-S. Loading type: Top-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 77 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 410 mm, Depth: 600 mm, Height: 860 mm. Energy efficiency class: B