Candy logo

Candy Smart CSTG 282DE/1-S washing machine Top-load 8 kg 1200 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49034
Info modified on:
21 Apr 2025, 17:49:01
Short summary description Candy Smart CSTG 282DE/1-S washing machine Top-load 8 kg 1200 RPM White:

Candy Smart CSTG 282DE/1-S, Top-load, 8 kg, B, 79 dB, 1200 RPM, F

Long summary description Candy Smart CSTG 282DE/1-S washing machine Top-load 8 kg 1200 RPM White:

Candy Smart CSTG 282DE/1-S. Loading type: Top-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 410 mm, Depth: 600 mm, Height: 860 mm. Energy efficiency class: F

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.