Candy GO 1460 D, Front-load, 6 kg, A, 1400 RPM, White
Candy GO 1460 D. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm