CamPart Travel logo

CamPart Travel KI-0732 camping kitchen Aluminium, Navy, White Aluminium

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37087
Info modified on:
29 Jun 2024, 11:42:45
End of life date:
25 Jun 2024
Short summary description CamPart Travel KI-0732 camping kitchen Aluminium, Navy, White Aluminium:

CamPart Travel KI-0732, 12,1 kg, 1720 mm, 480 mm, 1105 mm, 79 cm, 12 cm

Long summary description CamPart Travel KI-0732 camping kitchen Aluminium, Navy, White Aluminium:

CamPart Travel KI-0732. Weight: 12,1 kg, Width: 1720 mm, Depth: 480 mm. Package width: 170 mm, Package depth: 80 mm, Package height: 495 mm

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.