Byron B304, White, 80 dB, IP44, Plastic, Wireless, 433 MHz
Byron B304. Product colour: White, Volume: 80 dB, International Protection (IP) code: IP44. Connectivity technology: Wireless, Frequency: 433 MHz, Maximum range: 50 m. Power source type: Battery