Buffalo logo

Buffalo Wireless-N Nfiniti™ Broadband Router & Access Point wireless router Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32171
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Buffalo Wireless-N Nfiniti™ Broadband Router & Access Point wireless router Silver:

Buffalo Wireless-N Nfiniti™ Broadband Router & Access Point, Silver

Long summary description Buffalo Wireless-N Nfiniti™ Broadband Router & Access Point wireless router Silver:

Buffalo Wireless-N Nfiniti™ Broadband Router & Access Point. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Product colour: Silver. Weight: 400 g. Compatible operating systems: Windows 2000/ XP/ Me/ 98SE, Dimensions (WxDxH): 35 x 184 x 170 mm, Power requirements: AC100-240V, 50/60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.