Buffalo TeraStation Duo - 2TB, Storage server, Marvell, 0,5 GB, DDR2, 2 TB, HDD
Buffalo TeraStation Duo - 2TB. Type: Storage server, Device class: Home & Home Office. Processor family: Marvell, Processor frequency: 0,8 GHz. Internal memory: 0,5 GB, Internal memory type: DDR2. Total installed storage capacity: 2 TB, Installed storage drive type: HDD. Operating system installed: Linux