Buffalo logo

Buffalo MiniStation 500GB external hard drive 2.5" USB 2.0 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60728
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Buffalo MiniStation 500GB external hard drive 2.5" USB 2.0 Black:

Buffalo MiniStation 500GB, 500 GB, 2.5", 2.0, Black

Long summary description Buffalo MiniStation 500GB external hard drive 2.5" USB 2.0 Black:

Buffalo MiniStation 500GB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.