Buffalo BS-G21M-EU, Managed, L2, Gigabit Ethernet (10/100/1000), Rack mounting
Buffalo BS-G21M-EU. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8192 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Rack mounting