Buffalo logo

Buffalo BRUHD-PU3-BK optical disc drive Blu-Ray DVD Combo Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110356
Info modified on:
10 Aug 2024, 08:14:39
Short summary description Buffalo BRUHD-PU3-BK optical disc drive Blu-Ray DVD Combo Black:

Buffalo BRUHD-PU3-BK, Black, Tray, Horizontal, Desktop/Laptop, Blu-Ray DVD Combo, USB 3.1 Gen 1

Long summary description Buffalo BRUHD-PU3-BK optical disc drive Blu-Ray DVD Combo Black:

Buffalo BRUHD-PU3-BK. Product colour: Black, Disc loading type: Tray, Mounting: Horizontal. Purpose: Desktop/Laptop, Optical drive type: Blu-Ray DVD Combo, Interface: USB 3.1 Gen 1. CD write speed: 24x, CD-R write speed: 24x, CD-RW write speed: 16x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1, Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.