Brother logo

Brother HL-2280DW multifunction printer Laser A4 19200 x 19200 DPI 27 ppm Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92908
Info modified on:
27 Jan 2020, 10:08:58
Short summary description Brother HL-2280DW multifunction printer Laser A4 19200 x 19200 DPI 27 ppm Wi-Fi:

Brother HL-2280DW, Laser, Colour printing, 19200 x 19200 DPI, Colour copying, A4, Direct printing

Long summary description Brother HL-2280DW multifunction printer Laser A4 19200 x 19200 DPI 27 ppm Wi-Fi:

Brother HL-2280DW. Print technology: Laser, Printing: Colour printing, Maximum resolution: 19200 x 19200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.