Brother logo

Brother DCP-L6600DWT multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15975
Info modified on:
14 Mar 2024, 17:58:58
Short summary description Brother DCP-L6600DWT multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi:

Brother DCP-L6600DWT, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Grey

Long summary description Brother DCP-L6600DWT multifunction printer Laser A4 1200 x 1200 DPI 46 ppm Wi-Fi:

Brother DCP-L6600DWT. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.