Brita logo

Brita Marella Pitcher water filter 2,4 L Transparent, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185039
Info modified on:
02 Mar 2022, 22:37:27
Short summary description Brita Marella Pitcher water filter 2,4 L Transparent, White:

Brita Marella, Pitcher water filter, 2,4 L, Transparent, White

Long summary description Brita Marella Pitcher water filter 2,4 L Transparent, White:

Brita Marella. Water filter type: Pitcher water filter, Product colour: Transparent, White, Water tank capacity: 2,4 L. Width: 267 mm, Depth: 109 mm, Height: 277 mm. Cartridges quantity: 1 pc(s), Quantity per pack: 1 pc(s). Country of origin: Germany. Case or master carton quantity: 4 pc(s), Case or master carton weight: 4,34 kg, Case or master carton dimensions (W x D x H): 547 x 229 x 296 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.