Braun Silk-epil 5 5180, Violet, White, 40 tweezers, 0,5 mm, AC, 12 V, 12 V
Braun Silk-epil 5 5180. Product colour: Violet, White, Number of tweezers: 40 tweezers, Minimum hair length: 0,5 mm. Power source: AC, AC input voltage: 12 V, AC adapter output voltage: 12 V. Weight: 460 g. Package width: 65 mm, Package depth: 180 mm, Package height: 197 mm