Braun logo

Braun Silk-épil 5 Silk-expert Pro 5 PL5117 Intense pulsed light (IPL) Gold, White

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74376
Info modified on:
20 Jul 2020, 09:22:02
Short summary description Braun Silk-épil 5 Silk-expert Pro 5 PL5117 Intense pulsed light (IPL) Gold, White:

Braun Silk-épil 5 Silk-expert Pro 5 PL5117, Gold, White, Intense pulsed light (IPL), Abdomen, Back thigh, Bikini, Buttocks, Front thigh, Inner upper arms, Outer thigh, Outer upper..., AC, 100 - 240 V, 1,01 kg

Long summary description Braun Silk-épil 5 Silk-expert Pro 5 PL5117 Intense pulsed light (IPL) Gold, White:

Braun Silk-épil 5 Silk-expert Pro 5 PL5117. Product colour: Gold, White, Hair removal technology: Intense pulsed light (IPL), Body areas: Abdomen, Back thigh, Bikini, Buttocks, Front thigh, Inner upper arms, Outer thigh, Outer upper.... Power source: AC, AC input voltage: 100 - 240 V. Weight: 1,01 kg. Package type: Box, Package width: 97,5 mm, Package depth: 276 mm. Master (outer) case width: 211 mm, Master (outer) case length: 296 mm, Master (outer) case height: 220 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.