Braun logo

Braun Series 1 199 Foil shaver Trimmer Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87790
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Braun Series 1 199 Foil shaver Trimmer Blue:

Braun Series 1 199, Foil shaver, Blue, AC/Battery, Nickel-Metal Hydride (NiMH), 1 h, 418 g

Long summary description Braun Series 1 199 Foil shaver Trimmer Blue:

Braun Series 1 199. Shaver system: Foil shaver, Product colour: Blue. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 1 h. Weight: 418 g. Package width: 57 mm, Package depth: 155 mm, Package height: 222 mm. Cordless operation: 40 min

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.