Bosch logo

Bosch Maxx 4 WTH83008IT tumble dryer Freestanding Front-load 8 kg A+ White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90868
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Bosch Maxx 4 WTH83008IT tumble dryer Freestanding Front-load 8 kg A+ White:

Bosch Maxx 4 WTH83008IT, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Bosch Maxx 4 WTH83008IT tumble dryer Freestanding Front-load 8 kg A+ White:

Bosch Maxx 4 WTH83008IT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: B, Drying programs: Auto, Wool, Mix, Sport, Quick, Blouse/shirt, Towel. Delay start (max): 24 h, Feet adjustment: 1,2 cm. Energy efficiency class: A+, Energy consumption: 2,22 kWh, Annual energy consumption: 270 kWh. Depth: 636 mm, Width: 598 mm, Height: 848 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.