Bosch logo

Bosch Maxx 7 VarioPerfect washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57301
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch Maxx 7 VarioPerfect washing machine Front-load 7 kg 1400 RPM White:

Bosch Maxx 7 VarioPerfect, Front-load, 7 kg, B, 73 dB, 1400 RPM, 165 kWh

Long summary description Bosch Maxx 7 VarioPerfect washing machine Front-load 7 kg 1400 RPM White:

Bosch Maxx 7 VarioPerfect. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 165 kWh, Annual water consumption washing: 10686 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.