Bosch logo

Bosch TDA5029010 iron Steam iron CeramicGlide soleplate 2900 W Blue, Red, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54765
Info modified on:
28 Mar 2023, 10:12:56
Short summary description Bosch TDA5029010 iron Steam iron CeramicGlide soleplate 2900 W Blue, Red, White:

Bosch TDA5029010, Steam iron, CeramicGlide soleplate, 2,5 m, 190 g/min, Blue, Red, White, 45 g/min

Long summary description Bosch TDA5029010 iron Steam iron CeramicGlide soleplate 2900 W Blue, Red, White:

Bosch TDA5029010. Type: Steam iron, Soleplate type: CeramicGlide soleplate, Cord length: 2,5 m. Iron power: 2900 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 122 mm, Depth: 303 mm, Height: 151 mm. Package weight: 2 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.