Bosch logo

Bosch SMS69N78EU dishwasher Freestanding 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24153
Info modified on:
27 May 2024, 11:39:16
Short summary description Bosch SMS69N78EU dishwasher Freestanding 14 place settings:

Bosch SMS69N78EU, Freestanding, Stainless steel, Stainless steel, Buttons, 1,75 m, 1,65 m

Long summary description Bosch SMS69N78EU dishwasher Freestanding 14 place settings:

Bosch SMS69N78EU. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Auto 45-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 9,5 L, Energy consumption per cycle: 0,83 kWh, Connected load: 2400 W. Width: 600 mm, Depth: 600 mm, Height: 845 mm. Drying class: A, Annual energy consumption: 237 kWh, Annual water consumption: 2660 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.