Bosch logo

Bosch Serie 6 PIE651FC1E hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91239
Info modified on:
14 Mar 2024, 19:20:12
Short summary description Bosch Serie 6 PIE651FC1E hob Black Built-in Zone induction hob 4 zone(s):

Bosch Serie 6 PIE651FC1E, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Bosch Serie 6 PIE651FC1E hob Black Built-in Zone induction hob 4 zone(s):

Bosch Serie 6 PIE651FC1E. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Certification: AENOR, CE. Control type: Touch. Connected load (electric): 7400 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 592 mm, Depth: 522 mm, Height: 51 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.