Bosch logo

Bosch MFW67440 mincer 2000 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203983
Info modified on:
14 Mar 2024, 18:30:32
Short summary description Bosch MFW67440 mincer 2000 W Black, Stainless steel:

Bosch MFW67440, 2000 W, Black, Stainless steel, 3,5 kg/min, 1 m, 1 m, 2000 W

Long summary description Bosch MFW67440 mincer 2000 W Black, Stainless steel:

Bosch MFW67440. Power: 2000 W, Product colour: Black, Stainless steel, Throughput: 3,5 kg/min. Maximum power (blocked motor): 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 199 mm, Depth: 254 mm, Height: 295 mm. Package width: 291 mm, Package depth: 283 mm, Package height: 398 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.