Bosch logo

Bosch KGN36A74 fridge-freezer Freestanding 287 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61203
Info modified on:
26 Feb 2021, 15:59:52
Short summary description Bosch KGN36A74 fridge-freezer Freestanding 287 L Stainless steel:

Bosch KGN36A74, 287 L, 45 dB, 8 kg/24h, Stainless steel

Long summary description Bosch KGN36A74 fridge-freezer Freestanding 287 L Stainless steel:

Bosch KGN36A74. Total net capacity: 287 L. Door hinge: Right. Noise level: 45 dB. Fridge interior light. Freezer net capacity: 66 L, Freezing capacity: 8 kg/24h. Annual energy consumption: 280 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.