Bosch logo

Bosch Serie 6 KAD93VBFP side-by-side refrigerator Freestanding 562 L F Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63291
Info modified on:
04 Mar 2025, 15:32:36
Short summary description Bosch Serie 6 KAD93VBFP side-by-side refrigerator Freestanding 562 L F Black:

Bosch Serie 6 KAD93VBFP, Freestanding, American door, Black, 562 L, SN-T, D

Long summary description Bosch Serie 6 KAD93VBFP side-by-side refrigerator Freestanding 562 L F Black:

Bosch Serie 6 KAD93VBFP. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 562 L, Climate class: SN-T, Noise emission class: D. Fridge net capacity: 371 L, Lamp type: LED. Freezer net capacity: 191 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: F, Annual energy consumption: 404 kWh, Energy efficiency scale: A to G

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.